EN
  • EN
  • DE

SST25VF040B-50-4I-S2AE

Part No SST25VF040B-50-4I-S2AE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT SPI 50MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features FLASH Memory IC 4Mb (512K x 8) SPI 8-SOIC
Manufacturer Microchip Technology
Series SST25
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOIC
Family Name SST25VF040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897768-SST25VF040B-50-4I-S2AE
Ultra Librarian 3D Model Ultra Librarian SST25VF040B-50-4I-S2AE CAD Model

Description

Microchip Technology's SST25VF040B-50-4I-S2AE Flash Memory

The SST25VF040B-50-4I-S2AE is a high-performance, 4 Mbit Flash memory device produced by Microchip Technology, a leader in microcontroller and analog semiconductors. Designed with reliability and efficiency in mind, this device is ideal for a wide range of applications in the industrial, computing, and consumer electronics sectors.

Key Features:

  • Memory Capacity: The device offers a substantial 4 Mbit (512K x 8) of memory space, which is suitable for storing boot code, firmware, or other critical data that needs to be preserved across power cycles.
  • Performance: With a maximum frequency of 50MHz and a fast read access time, the SST25VF040B-50-4I-S2AE ensures swift data retrieval, contributing to the overall performance of the system it is integrated into.
  • Serial Interface: The device utilizes the SPI (Serial Peripheral Interface) bus, which simplifies the connection to microcontrollers while minimizing pin count and board space.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, making it compatible with various low-power designs and applications.
  • Endurance and Reliability: The SST25VF040B-50-4I-S2AE is built for durability, with a minimum of 100,000 erase/write cycles and over 20 years of data retention, ensuring long-term reliability for critical data storage.
  • Temperature Range: This device is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C.

Advanced Features:

  • Flexible Sector Architecture: The memory is organized into uniform 4 KByte sectors, with 32 KByte overlay blocks, providing flexibility for data management and storage optimization.
  • Software and Hardware Protection: The device includes software command set for write protection and a hardware write-protect pin to prevent accidental data alteration.
  • Low Power Consumption: With its low-power consumption modes, the SST25VF040B-50-4I-S2AE is an excellent choice for battery-powered and energy-sensitive applications.

The Microchip SST25VF040B-50-4I-S2AE is available in a 8-SOIC (0.209", 5.30mm Width) package, which is suitable for surface-mount technology (SMT) assembly processes. Its combination of high-speed operation, robustness, and reliability make it an excellent choice for designers looking to incorporate a trusted non-volatile memory solution into their products.

You May Also Be Interested in

Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4860 $52.2060
50+ $2.0398 $101.9900
76+ $1.9760 $150.1760
105+ $1.9123 $200.7915
136+ $1.8486 $251.4096
182+ $1.6573 $301.6286
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,110 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess