Microchip Technology's SST25VF040B-40-4C-SAE SPI Serial Flash Memory
The SST25VF040B-40-4C-SAE from Microchip Technology is a 4 Mbit SPI Serial Flash memory device that offers a versatile storage solution for a wide range of applications. This compact, high-performance memory chip is designed to add reliable and efficient non-volatile storage to embedded systems, offering a convenient way to store firmware, configuration parameters, and user data.
Key Features:
- Memory Size: 4 Mbit (512K x 8)
- Interface Type: Serial Peripheral Interface (SPI)
- Operating Voltage Range: 2.7V to 3.6V, which allows for low-power operation suitable for battery-powered and portable devices.
- Performance: High data transfer rate with clock frequencies of up to 40 MHz, enabling fast read and write operations to keep up with demanding applications.
- Endurance: Built to last, with a typical endurance of 100,000 erase/write cycles per sector, ensuring data integrity and reliability over the product's lifespan.
- Operating Temperature: Industrial temperature range from -40°C to +85°C, making it robust enough for use in harsh environments.
- Packaging: Available in an 8-lead SOIC package with a compact footprint, providing ease of integration into space-constrained designs.
- Security: The device includes a Software Write Protection feature to prevent unintended writes, enhancing the security of stored data.
Applications:
The SST25VF040B-40-4C-SAE is ideal for a variety of applications that require reliable and secure data storage, such as:
- Embedded systems and microcontroller-based applications
- Consumer electronics, such as set-top boxes and gaming devices
- Industrial control systems and automation equipment
- Networking and telecommunications hardware
- Automotive electronics
- Internet of Things (IoT) devices
With its combination of performance, durability, and versatility, the SST25VF040B-40-4C-SAE from Microchip Technology is an excellent choice for designers looking to enhance their systems with a reliable flash memory solution.