EN
  • EN
  • DE

SST25VF020B-80-4I-QAE

Part No SST25VF020B-80-4I-QAE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT SPI 80MHZ 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features FLASH Memory IC 2Mb (256K x 8) SPI 8-WSON
Manufacturer Microchip Technology
Series SST25
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON
Family Name SST25VF020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935109-SST25VF020B-80-4I-QAE
Ultra Librarian 3D Model Ultra Librarian SST25VF020B-80-4I-QAE CAD Model

Description

Microchip Technology SST25VF020B-80-4I-QAE

The SST25VF020B-80-4I-QAE is a high-performance, 2-Megabit Flash memory device from Microchip Technology, designed for a wide range of applications that require reliable and fast non-volatile memory storage. With its SPI (Serial Peripheral Interface) compatibility, this device enables efficient integration into most microcontroller-based systems, providing a dependable solution for code and data storage.

This particular model operates at a frequency of up to 80 MHz, offering swift read and write capabilities that are essential for high-speed data logging, boot code storage, or firmware updates. The SST25VF020B series also boasts a flexible erase capability, with options for erasing individual sectors or the entire chip, allowing for versatile memory management tailored to specific application needs.

Encased in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, the SST25VF020B-80-4I-QAE is engineered for space-constrained applications while still providing robust functionality. This product operates over an industrial temperature range (-40°C to +85°C), ensuring reliability and performance even in harsh environments.

Additional features of the SST25VF020B-80-4I-QAE include low power consumption, with typical standby and active currents that help in extending battery life for portable devices. The device also incorporates a hardware Write Protect pin to safeguard against inadvertent write operations, thereby maintaining data integrity.

Microchip's commitment to quality is evident in the design of the SST25VF020B-80-4I-QAE, which includes a 100-year data retention capability and a minimum of 100,000 erase/write cycles, ensuring long-term reliability for critical applications. Furthermore, this product is fully compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for modern electronic designs.

In summary, the SST25VF020B-80-4I-QAE from Microchip Technology is a versatile and reliable flash memory solution that meets the demanding requirements of today's sophisticated electronic systems, offering high speed, durability, and efficient power management in a compact form factor.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9805 $50.6685
41+ $2.4455 $100.2655
64+ $2.3691 $151.6224
88+ $2.2927 $201.7576
113+ $2.2163 $250.4419
151+ $1.9870 $300.0370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess