EN
  • EN
  • DE

SST25VF020-20-4I-QAE-T

Part No SST25VF020-20-4I-QAE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT SPI 20MHZ 8WSON / FLASH Memory IC 2Mb (256K x 8) SPI 20 MHz 8-WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 20µs
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON
Base Product Number SST25VF020
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254536-SST25VF020-20-4I-QAE-T
Ultra Librarian 3D Model Ultra Librarian SST25VF020-20-4I-QAE-T CAD Model

Description

Microchip Technology SST25VF020-20-4I-QAE-T Serial Flash Memory

The SST25VF020-20-4I-QAE-T is a high-performance, 2-Megabit Flash memory device from Microchip Technology, designed to provide reliable storage solutions for a wide range of applications. This serial interface Flash memory offers a substantial amount of storage space and is an excellent choice for program code storage, data logging, and firmware updates in embedded systems.

Key Features

  • Memory Size: The device offers a 2-Megabit storage capacity, which is organized as 256K x 8-bit memory, providing ample space for storing critical application data and code.
  • Serial Interface: It comes with a Serial Peripheral Interface (SPI) that allows for simple integration with microcontrollers and processors, enabling high-speed data transfer.
  • Performance: The SST25VF020-20-4I-QAE-T operates at a frequency of 20 MHz, ensuring efficient read and write operations for time-sensitive applications.
  • Operating Temperature Range: This device is designed to function reliably across a wide temperature range, from -40°C to +85°C, making it suitable for industrial and automotive applications that require robust performance under harsh conditions.
  • Supply Voltage: It is compatible with a supply voltage range of 2.7V to 3.6V, accommodating various design requirements and ensuring low power consumption.
  • Package: The Flash memory comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Endurance: Microchip's SST25VF020-20-4I-QAE-T is built to last, with a high endurance rating that ensures data integrity and retention over an extended period.

Applications

This versatile Flash memory device is well-suited for a range of applications, including:

  • Embedded systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Networking equipment
  • Automotive electronics
  • Industrial control systems

The SST25VF020-20-4I-QAE-T from Microchip Technology stands out as a reliable and efficient solution for designers who require a non-volatile memory component that can withstand the rigors of demanding environments while providing fast data access and secure storage.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess