EN
  • EN
  • DE

SST25VF016B-75-4I-QAF-T

Part No SST25VF016B-75-4I-QAF-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI 80MHZ 8WSON / FLASH Memory IC 16Mb (2M x 8) SPI 80 MHz 8-WSON (6x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 10µs
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (6x5)
Base Product Number SST25VF016B
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254524-SST25VF016B-75-4I-QAF-T
Ultra Librarian 3D Model Ultra Librarian SST25VF016B-75-4I-QAF-T CAD Model

Description

Microchip Technology SST25VF016B-75-4I-QAF-T

The SST25VF016B-75-4I-QAF-T is a high-performance, 16-Mbit Serial Flash memory device manufactured by Microchip Technology. Designed for a wide range of applications, this memory chip is an ideal solution for designers who are looking for fast read and write capabilities, low power consumption, and a compact form factor.

With its Serial Peripheral Interface (SPI), the SST25VF016B-75-4I-QAF-T provides a simple and effective way to add additional memory to a variety of electronic systems. This interface is not only widely supported but also makes it easy to integrate the chip with microcontrollers and other digital processors without the need for complex wiring or high pin-count packages.

The device operates at a frequency of 75 MHz, offering high-speed data transfer rates that are essential for applications requiring quick access to stored data, such as real-time video and audio processing. The fast read speeds also make it suitable for use in boot memory applications, where the system can quickly fetch and execute code stored in the Flash memory.

One of the key features of the SST25VF016B-75-4I-QAF-T is its flexible erase capability. It supports sector and block erase functions, allowing developers to efficiently manage data storage and updates. This flexibility is crucial for systems that need to modify stored data frequently without erasing and rewriting large amounts of memory.

This memory chip is also designed with reliability in mind. It operates over an industrial temperature range (-40°C to +85°C), making it suitable for use in harsh environments where standard components might fail. Furthermore, the SST25VF016B-75-4I-QAF-T comes in a 16-lead SOIC package, which is known for its durability and ease of PCB mounting.

In summary, the Microchip Technology SST25VF016B-75-4I-QAF-T is a robust, high-speed serial Flash memory device that offers a blend of performance, flexibility, and reliability. Whether used in consumer electronics, automotive applications, or industrial systems, this memory chip is an excellent choice for designers who demand quality and efficiency in their memory solutions.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess