EN
  • EN
  • DE

SST25VF010A-33-4I-ZAE

Part No SST25VF010A-33-4I-ZAE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 33MHZ 8CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Max Frequency 33MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-CSP
Win Source Part Number 038416-SST25VF010A-33-4I-ZAE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST25VF010A-33-4I-ZAE CAD Model

Description

Microchip Technology's SST25VF010A-33-4I-ZAE Flash Memory

The SST25VF010A-33-4I-ZAE is a high-performance, 1 Mbit Serial Peripheral Interface (SPI) Flash memory device from Microchip Technology. This compact integrated circuit is designed for a wide range of applications that require reliable and fast non-volatile memory storage. With its 33 MHz clock frequency, it provides a cost-effective solution for program code and data storage in consumer electronics, networking, industrial, and automotive applications.

Key Features

  • Memory Size: 1 Mbit (128k x 8)
  • Interface Type: Serial SPI (3.3V)
  • Performance: High-speed data transfer with a 33 MHz clock frequency
  • Operating Voltage Range: 2.7V to 3.6V, suitable for low-power operations
  • Write Protection: Software and hardware write-protection features to prevent accidental overwrites and data corruption
  • Endurance: 100,000 erase/write cycles, ensuring long-term reliability
  • Data Retention: Greater than 20 years, providing a stable storage solution
  • Operating Temperature Range: -40°C to +85°C, allowing performance across extreme conditions
  • Packaging: Available in an 8-lead SOIC package, ideal for space-constrained applications

Applications

The SST25VF010A-33-4I-ZAE is engineered to meet the demands of a variety of applications. Its robust design and reliable performance make it an excellent choice for:

  • Embedded systems
  • Consumer electronics such as digital cameras, MP3 players, and smart TVs
  • Wireless devices and networking equipment
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Programming and Security

Microchip Technology has equipped the SST25VF010A-33-4I-ZAE with a user-friendly SPI interface, enabling simple integration into existing designs. The device features a flexible erase capability, including sector and block erase functions, allowing for efficient memory management. Additionally, it supports full chip erase and byte-programming operations, providing designers with versatility in their programming routines. The chip's security features include lockable 1 Kbit regions for secure code and data storage, ensuring the protection of sensitive information.

As a reliable storage solution from a trusted manufacturer, the SST25VF010A-33-4I-ZAE stands out for its high-speed operation, durability, and ease of use, making it an optimal choice for designers looking to enhance their products with secure and dependable Flash memory.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $8.7314
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $8.2219
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 2Gb (256M x 8, 128M x 16) Parallel 110 ns 64-FBGA (11x13)
Lowest to $52.8809
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9436 $61.3340
150+ $0.7750 $116.2500
235+ $0.7508 $176.4380
320+ $0.7265 $232.4800
415+ $0.7022 $291.4130
555+ $0.6295 $349.3725
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,620 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess