EN
  • EN
  • DE

SST25VF010A-33-4C-QAE

Part No SST25VF010A-33-4C-QAE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 33MHZ 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Max Frequency 33MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-WSON
Win Source Part Number 144601-SST25VF010A-33-4C-QAE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF010A-33-4C-QAE CAD Model

Description

Microchip Technology's SST25VF010A-33-4C-QAE

The SST25VF010A-33-4C-QAE is a high-performance 1 Mbit SPI Serial Flash memory device manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact, non-volatile memory module is designed to meet the rigorous demands of modern electronic applications, providing a reliable and flexible storage solution for a wide range of products.

Key Features

  • Memory Size: 1 Mbit (128k x 8)
  • Interface Type: Serial Peripheral Interface (SPI)
  • Operating Voltage Range: 2.7V to 3.6V
  • Performance: High-speed clock frequency of 33 MHz for fast read/write operations
  • Endurance: 100,000 write cycles with more than 20 years of data retention
  • Package: 8-contact WSON (6x5 mm)
  • Temperature Range: Industrial (-40°C to +85°C)
  • Quality: Lead-free and RoHS compliant

This memory chip is equipped with a sector-erase and block-erase function, allowing for efficient memory management and making it an ideal choice for applications that require frequent updates to stored data. Moreover, the SST25VF010A-33-4C-QAE features a write-protection mechanism that enhances data security, ensuring that critical information remains safe and intact.

Applications

The versatility of the SST25VF010A-33-4C-QAE makes it suitable for a diverse array of applications, including:

  • Embedded systems
  • IoT devices
  • Consumer electronics
  • Networking hardware
  • Industrial control systems

With its robust design and advanced features, the SST25VF010A-33-4C-QAE from Microchip Technology stands out as an exceptional choice for designers and engineers looking for a reliable memory solution that can withstand the demands of today's high-tech environments.

For detailed specifications, datasheets, and additional resources, visit the Microchip Technology website or contact their support team to ensure this memory device meets your project requirements.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2360 $61.8000
115+ $1.0142 $116.6330
180+ $0.9824 $176.8320
245+ $0.9508 $232.9460
315+ $0.9191 $289.5165
425+ $0.8240 $350.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess