Microchip Technology SST25VF010-20-4C-SAE-T Flash Memory
The SST25VF010-20-4C-SAE-T is a high-performance, 1 Mbit Serial Peripheral Interface (SPI) Flash memory device from the reputable manufacturer Microchip Technology. This compact, yet powerful, memory chip is designed to meet the rigorous demands of contemporary electronic applications, offering a reliable storage solution for a wide range of products.
This device operates on a single 2.7-3.6V power supply, making it an energy-efficient choice for portable and embedded systems. The SST25VF010-20-4C-SAE-T is capable of enduring a minimum of 100,000 program/erase cycles, which translates to a robust and durable memory component that can be reliably used over an extended period.
One of the standout features of this flash memory is its fast read access time, which is essential for high-speed data retrieval. The memory is organized as 8 sectors of 16 KBytes each, providing a flexible architecture for data management. Additionally, the SST25VF010-20-4C-SAE-T supports full command-set compatibility to the popular SPI protocol, ensuring easy integration with existing platforms that utilize SPI communication.
The device comes in a space-saving 8-lead SOIC package, with a surface mount form factor that is ideal for modern, compact PCB layouts. The part number ends with a 'T' denoting tape and reel packaging, which is optimized for automated assembly processes, making it a convenient option for mass production environments.
Furthermore, the SST25VF010-20-4C-SAE-T is designed with security in mind, featuring a software write protection mechanism for the entire memory array or just for the designated blocks. This ensures the integrity and protection of critical data against inadvertent writes and erasures.
In summary, the SST25VF010-20-4C-SAE-T from Microchip Technology is a versatile and reliable flash memory chip that delivers fast performance, low power consumption, and high durability, making it an excellent choice for designers and engineers looking to incorporate stable non-volatile memory into their electronic designs.