EN
  • EN
  • DE

SST25PF040CT-40V/NP18GVAO

Part No SST25PF040CT-40V/NP18GVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 40MHZ 8USON / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-USON (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-USON (2x3)
Base Product Number SST25PF040
Standard Package 3,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254546-SST25PF040CT-40V/NP18GVAO
Ultra Librarian 3D Model Ultra Librarian SST25PF040CT-40V/NP18GVAO CAD Model

Description

Microchip Technology SST25PF040CT-40V/NP18GVAO Flash Memory

The SST25PF040CT-40V/NP18GVAO from Microchip Technology is a high-performance, 4 Mbit Flash memory device designed to meet the rigorous demands of modern electronic applications. This compact memory module provides a reliable storage solution for a wide range of applications, including embedded systems, IoT devices, and consumer electronics.

With its SPI (Serial Peripheral Interface) protocol, the SST25PF040CT-40V/NP18GVAO ensures high-speed data transfer rates, making it an excellent choice for applications that require fast and efficient read and write operations. The device operates at a voltage range of 2.7V to 3.6V, which makes it suitable for low-power applications, helping to extend battery life in portable devices.

Key Features:

  • Memory Size: 4 Mbit (512K x 8)
  • Serial Interface: SPI-compatible, supports SPI modes 0 and 3
  • Operating Voltage Range: 2.7V to 3.6V, accommodating a variety of system power supplies
  • Performance: High data transfer speed for efficient operations
  • Endurance: Superior reliability with high endurance and long data retention
  • Package: 8-contact WDFN with an exposed pad for optimal thermal performance
  • Temperature Range: Industrial-grade with a temperature range of -40°C to +85°C

The SST25PF040CT-40V/NP18GVAO also features sector and block erase capabilities, allowing for flexible data management and efficient use of memory space. Its end-of-write detection ensures data integrity by signaling the completion of write and erase operations.

For design engineers, the Microchip SST25PF040CT-40V/NP18GVAO offers a reliable and cost-effective solution for non-volatile storage needs. Its compact form factor, combined with its robust feature set, makes it an ideal choice for applications where space is at a premium, and performance cannot be compromised.

Whether you're designing an advanced microcontroller system or simply need a dependable flash memory component, the SST25PF040CT-40V/NP18GVAO from Microchip Technology delivers the performance and reliability that modern technology demands.

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess