EN
  • EN
  • DE

SST25PF040CT-40E/MF

Part No SST25PF040CT-40E/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 40MHZ 8WDFN  /  FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST25
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST25PF040
Other Names SST25PF040CT-40E/MFCT,SST25PF040CT-40E/MFDKR,SST25PF040CT-40E/MFTR
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254575-SST25PF040CT-40E/MF
Ultra Librarian 3D Model Ultra Librarian SST25PF040CT-40E/MF CAD Model

Description

Microchip Technology SST25PF040CT-40E/MF Flash Memory

The SST25PF040CT-40E/MF is a high-quality, 4 Megabit (Mb) Serial Peripheral Interface (SPI) flash memory device designed by the renowned semiconductor manufacturer, Microchip Technology. This compact, yet powerful memory chip is an excellent solution for designers looking for a reliable and efficient non-volatile storage option for their electronic applications.

Featuring a 4-Mb memory density, this flash memory device operates at a wide voltage range of 2.7V to 3.6V, making it versatile for various applications. Its high-speed clock frequency of up to 40 MHz enables fast data read and write operations, which is essential for performance-critical applications. Additionally, the SST25PF040CT-40E/MF supports SPI modes 0 and 3, providing flexibility in interfacing with a wide array of microcontrollers and processors.

One of the key features of this product is its enhanced security with 128-bit unique, factory pre-programmed device ID, which helps in protecting the device against unauthorized access. It also offers a flexible erase capability, with both sector and block erase options, allowing developers to manage memory space efficiently according to their specific needs.

The SST25PF040CT-40E/MF comes in an 8-lead SOIC package, which is widely used and favored for its compact footprint and ease of PCB layout design. This package type is suitable for standard surface-mount assembly processes and is compatible with RoHS and green standards, ensuring environmental compliance.

With its superior reliability and endurance, the SST25PF040CT-40E/MF is rated for a minimum of 100,000 erase/write cycles, ensuring a long operational lifespan for applications that require frequent data updates. Additionally, the device guarantees data retention of a minimum of 100 years, providing a stable and persistent storage solution.

In summary, the SST25PF040CT-40E/MF from Microchip Technology is an excellent choice for designers and engineers seeking a high-performance, secure, and reliable flash memory solution. Its combination of speed, flexibility, and durability makes it well-suited for a wide range of applications, including consumer electronics, networking, industrial control, and IoT devices.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0865 $54.3250
115+ $0.8915 $102.5225
175+ $0.8637 $151.1475
240+ $0.8358 $200.5920
310+ $0.8080 $250.4800
415+ $0.7244 $300.6260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 768 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess