EN
  • EN
  • DE

SST25PF040B-80-4C-QAE

Part No SST25PF040B-80-4C-QAE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 80MHZ 8WSON / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-WSON (6x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 10µs
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (6x5)
Base Product Number SST25PF040B
Standard Package 98
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254499-SST25PF040B-80-4C-QAE
Ultra Librarian 3D Model Ultra Librarian SST25PF040B-80-4C-QAE CAD Model

Description

The SST25PF040B-80-4C-QAE from Microchip Technology is a high-quality, 4 Mbit (512K x 8) Serial Peripheral Interface (SPI) Flash Memory. This device is designed for a wide range of applications, offering a flexible and reliable solution for data storage. It operates on a single 2.7-3.6V supply with a clock frequency of up to 80 MHz, providing a high-speed read capability which is essential for modern electronic applications.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: Serial, SPI
  • Operating Voltage: 2.7V to 3.6V
  • Clock Frequency: 80 MHz
  • Package / Case: 8-WDFN Exposed Pad
  • Operating Temperature: -40°C to +85°C
  • Performance: High-speed data transfer with low power consumption
  • Endurance: Superior reliability with high endurance and long data retention

Applications

The SST25PF040B-80-4C-QAE is ideal for a variety of applications that require high-speed and reliable non-volatile memory storage. Its typical applications include:

  • Digital Cameras
  • Hard Drives and Solid State Drives
  • Printers
  • Networking Equipment
  • Industrial Control Systems
  • Medical Devices

Quality and Reliability

This product is manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors, known for their exceptional quality and performance. The SST25PF040B-80-4C-QAE is designed for mission-critical applications where data integrity and device reliability are paramount.

Environmental Compliance

The SST25PF040B-80-4C-QAE is ROHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances. This commitment to environmental safety underscores Microchip Technology's dedication to sustainability and responsible manufacturing practices.

You May Also Be Interested in

Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess