Microchip Technology SST25LF040A-33-4I-QA
The SST25LF040A-33-4I-QA is a reliable and high-performance 4 Mbit Flash memory device from Microchip Technology, designed for a wide range of applications that require data storage and retrieval. It operates on a 2.7-3.6V power supply, making it suitable for low-power operations in battery-powered devices. With its 33 MHz clock frequency, it provides a fast data transfer rate that is essential for applications requiring quick access to non-volatile memory.
This particular model is part of the SST25 Series, which is known for its SPI (Serial Peripheral Interface) compatibility, allowing for simple integration into existing systems that utilize the popular serial communication protocol. The SST25LF040A-33-4I-QA supports both Serial Peripheral Interface (SPI) modes 0 and 3, offering flexibility for system design.
The device features a sector-erase function, which enables users to erase blocks of memory as needed, rather than wiping the entire chip. This is particularly useful for applications that need to update their firmware or store data in segments. Each sector can be individually protected or unprotected based on the application's requirements, providing additional security and data integrity.
Microchip's SST25LF040A-33-4I-QA is also equipped with a JEDEC-standard 8-lead SOIC (Small Outline Integrated Circuit) package, making it a compact solution that can be easily accommodated on space-constrained printed circuit boards. Its industrial temperature range of -40°C to +85°C ensures that the device can operate reliably in harsh environments, which is critical for industrial and automotive applications.
For developers and engineers looking for a robust flash memory solution, the SST25LF040A-33-4I-QA offers a combination of performance, reliability, and ease of integration. Its advanced features, such as low-power consumption, sector protection, and high-speed data transfer, make it an excellent choice for a variety of applications, including consumer electronics, industrial control systems, and Internet of Things (IoT) devices.