EN
  • EN
  • DE

SMLJ70E3/TR13

Part No SMLJ70E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 70V
Voltage - Breakdown (Min) 77.8V
Voltage - Clamping (Max) @ Ipp 125V
Current - Peak Pulse (10/1000µs) 24A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ70
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299197-SMLJ70E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ70E3/TR13 CAD Model

Description

Microchip Technology's SMLJ70E3/TR13 Transient Voltage Suppressor

The SMLJ70E3/TR13 from Microchip Technology is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This high-quality component is specifically engineered to safeguard circuits by clamping excessive transient voltages to a safe level before they can cause any damage to your electronics.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 70V, providing a high level of protection for many common electrical applications.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 3000W (10/1000μs waveform), ensuring that even significant surges are effectively managed.
  • High Surge Capability: With its high surge capability, the SMLJ70E3/TR13 is capable of handling the demands of industrial and commercial environments where voltage spikes are common.
  • Low Incremental Surge Resistance: The device features low incremental surge resistance, which helps to minimize power loss and improve reliability during voltage transients.

Package and Availability

The SMLJ70E3/TR13 comes in a convenient surface-mount package, making it suitable for automated assembly processes. The TR13 suffix indicates that the component is provided in tape and reel packaging, which is ideal for high-volume production environments.

Applications

Due to its robust design, the SMLJ70E3/TR13 is ideal for a wide range of applications, including:

  • Power supply protection
  • AC/DC applications
  • Telecommunications systems
  • Industrial electronics
  • Automotive systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMLJ70E3/TR13 is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance under adverse conditions. Users can trust this TVS diode to provide consistent protection and maintain the integrity of their electronic systems.

For comprehensive technical specifications, application notes, and safety information, customers should refer to the official datasheet and product documentation provided by Microchip Technology.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess