EN
  • EN
  • DE

SMLJ64AE3/TR13

Part No SMLJ64AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 64V
Voltage - Breakdown (Min) 71.1V
Voltage - Clamping (Max) @ Ipp 103V
Current - Peak Pulse (10/1000µs) 29.2A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ64
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299210-SMLJ64AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ64AE3/TR13 CAD Model

Description

Microchip Technology's SMLJ64AE3/TR13 Transient Voltage Suppressor

Microchip Technology's SMLJ64AE3/TR13 is a high-quality transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is a part of Microchip's SMLJ series, renowned for its reliability and performance in harsh environments. The SMLJ64AE3/TR13 is specifically engineered to safeguard circuits against extreme voltage transients such as lightning, electrostatic discharge (ESD), and other induced voltage surges.

The SMLJ64AE3/TR13 is capable of handling high transient power with a peak pulse power dissipation of 3000 Watts at 10/1000μs waveform, which is essential for absorbing high-energy transients efficiently. This device features a stand-off voltage of 64V, ensuring that it can protect a wide range of electronic systems without compromising their performance.

Constructed with Microchip's cutting-edge technology, the SMLJ64AE3/TR13 offers a fast response time, typically less than 1.0 picosecond from 0V to BV min, which is critical for immediate protection against transient overvoltages. It also has a low incremental surge resistance, which helps to minimize voltage drop during the surge event, ensuring better performance and longevity of the electronic system it is protecting.

This TVS diode comes in a surface-mount package, specifically the DO-214AB (SMCJ) package, which is compatible with standard PCB assembly processes. The SMLJ64AE3/TR13 is also offered in a tape and reel format under the TR13 suffix, facilitating efficient automated placement during mass production. Its robust design allows for operation in a wide temperature range, making it suitable for various industrial, commercial, and automotive applications where reliability is paramount.

As with all Microchip products, the SMLJ64AE3/TR13 is manufactured to meet high-quality standards, with rigorous testing to ensure performance under extreme conditions. This TVS diode is RoHS compliant and adheres to industry standards for environmental safety and hazardous substance control.

In summary, the SMLJ64AE3/TR13 from Microchip Technology is an essential component for designers looking to enhance the durability and reliability of their electronic systems. It provides superior transient voltage suppression with fast response times, high power dissipation, and a robust package suitable for a multitude of applications.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess