EN
  • EN
  • DE

SMLJ5.0CE3/TR13

Part No SMLJ5.0CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 9.6V
Current - Peak Pulse (10/1000µs) 312.5A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ5.0
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299433-SMLJ5.0CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ5.0CE3/TR13 CAD Model

Description

Microchip Technology's SMLJ5.0CE3/TR13 Transient Voltage Suppressor

The SMLJ5.0CE3/TR13 is a state-of-the-art transient voltage suppressor (TVS) diode designed by Microchip Technology, a leader in the field of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This robust component is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events.

Key Features

  • High Surge Capability: With its ability to handle high transient power up to 3000W (10/1000μs waveform), the SMLJ5.0CE3/TR13 is ideal for absorbing high amounts of energy, ensuring the protection of your circuitry.
  • Stand-Off Voltage: It is designed to provide a stand-off voltage of 5.0V, making it suitable for a variety of applications where this voltage level is critical for operation.
  • Low Clamping Voltage: Upon encountering a voltage spike, the device clamps to a low voltage, thereby protecting connected components from the high-energy transients.
  • Fast Response Time: The TVS diode reacts almost instantaneously (
  • Surface Mount Package: Packaged in a convenient surface-mount format (DO-214AB), the SMLJ5.0CE3/TR13 allows for efficient PCB design and is suitable for high-volume production.
  • Environmentally Friendly: This product is compliant with the RoHS directive, making it an environmentally safe choice for electronic manufacturers concerned with reducing hazardous substances in their products.
  • ISO and IEC Standards: The device meets the ISO 7637-2 pulse 5A and 5B requirements and the IEC 61000-4-2 ESD immunity.

Applications

The SMLJ5.0CE3/TR13 is versatile and can be used across a broad range of applications, including:

  • Power supply circuits
  • Communication systems
  • Automotive electronics
  • Industrial control panels
  • Consumer electronics

In summary, the SMLJ5.0CE3/TR13 from Microchip Technology is a highly reliable and effective solution for protecting electronic circuits from voltage transients. Its combination of high surge capability, fast response time, and compliance with environmental standards makes it an excellent choice for manufacturers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess