EN
  • EN
  • DE

SM1603/TR13

Part No SM1603/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 9VC 16SO  /  9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 8
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 850pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM16
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SM1603MS,150-SM1603/TR13TR,SM1603/TR13CT,SM1603MSTR,SM1603TR13,SM1603MS-ND,150-SM1603/TR13CT,SM1603MSCT,SM1603,SM1603/TR13TR-ND,SM1603/TR13CT-ND,SM1603MSTR-ND,SM1603/,SM1603MSCT-ND,SM1603/TR13TR
Standard Package 2,500
Win Source Part Number 1118267-SM1603/TR13
Ultra Librarian 3D Model Ultra Librarian SM1603/TR13 CAD Model

Description

The SM1603/TR13 is a state-of-the-art semiconductor device designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a testament to Microchip's commitment to delivering high-performance components that cater to the evolving needs of the electronics industry.

Key Features

  • High Precision: The SM1603/TR13 is engineered for accuracy, ensuring reliable performance in critical applications.
  • Low Power Consumption: This device is optimized for energy efficiency, making it ideal for battery-powered and energy-sensitive systems.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the SM1603/TR13 offers enhanced functionality and improved operational lifespan.
  • Compact Design: The small form factor of the device allows for seamless integration into space-constrained applications.
  • Versatility: Suitable for a wide range of applications, from industrial control systems to consumer electronics, the SM1603/TR13 provides flexibility in design and deployment.

Applications

The versatile nature of the SM1603/TR13 makes it an excellent choice for various applications, including:

  • Automotive systems
  • Telecommunication infrastructure
  • Internet of Things (IoT) devices
  • Medical equipment
  • Industrial automation
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SM1603/TR13 is no exception. Each device undergoes rigorous testing and quality assurance processes to ensure it meets the highest industry standards for reliability and performance.

Support and Resources

Customers can access a wealth of resources, including datasheets, technical documentation, application notes, and design tools, to facilitate the integration of the SM1603/TR13 into their projects. Microchip Technology also provides dedicated customer support and development tools to assist with product implementation.

For more information or to purchase the SM1603/TR13, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess