EN
  • EN
  • DE

SMLJ210AE3/TR13

Part No SMLJ210AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 210V
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ210
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299303-SMLJ210AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ210AE3/TR13 CAD Model

Description

Microchip Technology's SMLJ210AE3/TR13 Transient Voltage Suppressor

The SMLJ210AE3/TR13 is a robust transient voltage suppressor (TVS) diode designed by Microchip Technology to provide high-quality circuit protection in a variety of applications. This component is part of the SMLJ Series, which is known for its ability to safeguard sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 210V, making it suitable for a range of overvoltage protection needs.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 3000W (10/1000μs waveform), providing a strong shield against surges.
  • High Reliability: Thanks to its robust construction, the SMLJ210AE3/TR13 delivers high reliability and performance stability under various conditions.
  • Low Incremental Surge Resistance: With its low incremental surge resistance, the TVS diode ensures minimal voltage drop during a surge event, thus offering better protection.
  • Uni-directional Functionality: This component is uni-directional, designed to protect from surges occurring in one direction, which is ideal for DC voltage applications.

Applications

The SMLJ210AE3/TR13 is designed for integration into a multitude of applications where transient voltage protection is critical. These applications include:

  • Power Supply Units (PSUs)
  • Industrial Systems
  • Telecommunications Equipment
  • Consumer Electronics
  • Automotive Electronics
  • Medical Devices

Package and Quality Assurance

Microchip Technology packages the SMLJ210AE3/TR13 in a practical surface-mount DO-214AB package, known for its ease of installation and space-saving footprint. The component is provided in tape and reel format, with the TR13 suffix indicating a 13-inch reel, facilitating automated assembly processes.

Each device is characterized by its excellent quality assurance, meeting or exceeding industry standards for performance and reliability. With its combination of features, the SMLJ210AE3/TR13 from Microchip Technology is an outstanding choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess