EN
  • EN
  • DE

SMLJ20E3/TR13

Part No SMLJ20E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V
Voltage - Breakdown (Min) 22.2V
Voltage - Clamping (Max) @ Ipp 35.8V
Current - Peak Pulse (10/1000µs) 83.8A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ20
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299307-SMLJ20E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ20E3/TR13 CAD Model

Description

Microchip Technology's SMLJ20E3/TR13 TVS Diode

The SMLJ20E3/TR13 from Microchip Technology is a high-quality transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This robust component is a part of Microchip's SMLJ series, which is renowned for offering excellent clamping performance and high surge capability, making it an ideal choice for safeguarding critical data and power lines in various applications.

Key Features

  • Stand-Off Voltage: The SMLJ20E3/TR13 has a stand-off voltage of 20V, providing a solid barrier against transient events that exceed this threshold.
  • Peak Pulse Power: It can withstand peak pulse power of 3000W (10/1000μs), ensuring reliable protection against high-energy transients.
  • High Surge Capability: This TVS diode is capable of handling high surge events, making it suitable for use in environments where electrical spikes are common.
  • Low Incremental Surge Resistance: The component features a low incremental surge resistance, which helps in maintaining the integrity of the protected circuit during a surge event.
  • Unidirectional Protection: The SMLJ20E3/TR13 offers unidirectional protection, focusing on safeguarding against positive voltage transients.
  • Package: It is available in a surface-mount DO-214AB package, which is compatible with standard PCB assembly processes and is ideal for compact designs.

Applications

With its robust protection features, the SMLJ20E3/TR13 is suitable for a wide range of applications, including:

  • Power supply units
  • Industrial systems
  • Telecommunication equipment
  • Networking devices
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMLJ20E3/TR13 is no exception. It is manufactured to high standards, ensuring that it performs reliably under stress and contributes to the longevity of the end product. Whether you're designing for commercial or industrial applications, this TVS diode is an excellent choice to ensure your devices are shielded from damaging voltage transients.

Ordering Information

The SMLJ20E3/TR13 is supplied in tape and reel packaging, denoted by the suffix "/TR13," facilitating efficient assembly for high-volume production. For detailed specifications and purchasing options, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess