EN
  • EN
  • DE

SMLJ200CE3/TR13

Part No SMLJ200CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 200V
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ200
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299514-SMLJ200CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ200CE3/TR13 CAD Model

Description

The SMLJ200CE3/TR13 is a high-quality transient voltage suppressor (TVS) diode designed and manufactured by Microchip Technology. This robust component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring the reliability and longevity of your devices.

Key Features

  • High Surge Capability: With a peak pulse power dissipation of 3000W (10/1000μs waveform), the SMLJ200CE3/TR13 is capable of handling significant transient power spikes, safeguarding your circuits from electrical stress.
  • Standoff Voltage: It has a standoff voltage of 200V, providing a buffer zone that prevents unwanted voltage levels from reaching sensitive components.
  • Unidirectional Protection: This device offers unidirectional protection, which is ideal for DC applications where the power supply polarity is constant.
  • Low Incremental Surge Resistance: The TVS diode has an excellent surge response due to its low incremental surge resistance, ensuring that it can react quickly to transient events.
  • Operating Temperature Range: It operates effectively within a wide temperature range of -55°C to +150°C, making it suitable for various challenging environments.
  • Package: The SMLJ200CE3/TR13 is available in a molded package, which provides a robust and reliable encapsulation. The package is also RoHS compliant, adhering to environmental standards.

Applications

The SMLJ series is ideal for protecting voltage-sensitive components that may experience high voltage transients. They are commonly used in:

  • Power supply circuits
  • Industrial systems
  • Telecommunication devices
  • Automotive electronics
  • Aerospace and avionics
  • Medical equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMLJ200CE3/TR13 is no exception. It is manufactured to the highest standards, ensuring that it meets or exceeds industry requirements for performance and reliability. When you choose this TVS diode for your application, you can be confident that you are getting a component that will perform consistently over time.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess