EN
  • EN
  • DE

SMDB12E3/TR7

Part No SMDB12E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 19V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 185pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDB12
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299065-SMDB12E3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDB12E3/TR7 CAD Model

Description

Product Overview: SMDB12E3/TR7 by Microchip Technology

The SMDB12E3/TR7 is a state-of-the-art transient voltage suppressor (TVS) diode array designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust device is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), electrical fast transients (EFT), and other high-energy disturbances.

Key Features

  • ESD Protection: The SMDB12E3/TR7 offers exceptional ESD protection, meeting IEC 61000-4-2 (ESD) standards, ensuring devices are shielded against electrostatic discharges that can occur during manufacturing or when devices are in use.
  • Low Clamping Voltage: With its low clamping voltage, this TVS diode array provides superior protection for sensitive circuits by limiting the voltage spikes to a safe threshold, thus preventing potential damage to the connected components.
  • Low Leakage Current: The device features a low leakage current, which is critical for maintaining the energy efficiency of the protected circuit, especially in battery-powered applications.
  • Multiple Lines of Protection: It is designed to protect up to 12 data or I/O lines, making it a highly versatile solution for a broad range of applications.
  • Surface-Mount Package: The SMDB12E3/TR7 comes in a compact, surface-mount SOT-143 package, which is suitable for high-density PCB designs and simplifies the assembly process.

Applications

The SMDB12E3/TR7 is an ideal choice for protecting a wide variety of electronic devices, including:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Lines for USB Interfaces
  • Microcontroller Input/Output Protection
  • Consumer Electronics
  • Networking Devices and Telecommunications Systems

Reliability and Quality

Microchip Technology is renowned for its commitment to quality and reliability. The SMDB12E3/TR7 is no exception, and it has been subjected to rigorous testing to ensure it meets the highest industry standards for performance and longevity. This product is part of Microchip's commitment to providing customers with advanced solutions that enhance the reliability and functionality of their electronic systems.

Overall, the SMDB12E3/TR7 from Microchip Technology is a robust and reliable component that offers comprehensive protection for electronic systems against voltage transients, making it an essential component for any design requiring transient voltage suppression.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess