EN
  • EN
  • DE

SMDB05E3/TR13

Part No SMDB05E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 400pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDB05
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299046-SMDB05E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDB05E3/TR13 CAD Model

Description

Product Overview: SMDB05E3/TR13 from Microchip Technology

The SMDB05E3/TR13 is a state-of-the-art circuit protection device designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is specifically tailored to safeguard sensitive electronic components from transient voltage spikes and electrostatic discharge (ESD), which are common issues that can cause irreparable damage to electronic circuits.

Key Features

  • ESD Protection: The SMDB05E3/TR13 is capable of protecting devices from ESD events exceeding the IEC 61000-4-2 standard, ensuring the longevity and reliability of your electronic components.
  • Low Clamping Voltage: This device offers a low clamping voltage, which is crucial for protecting modern electronics that operate at lower voltages and are more susceptible to damage from overvoltage events.
  • Low Leakage Current: It is designed to have a minimal leakage current, which helps in maintaining the energy efficiency of the overall system and prevents unnecessary power dissipation.
  • Fast Response Time: The SMDB05E3/TR13 boasts an ultra-fast response time to transient events, ensuring that your devices are protected promptly and effectively from sudden voltage spikes.
  • Compact Package: The device comes in a small, compact package, allowing it to be easily integrated into space-constrained applications without compromising on performance.

Applications

The versatility of the SMDB05E3/TR13 makes it suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Portable Electronics
  • Computers and Peripherals
  • Networking Devices
  • Industrial Controls

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMDB05E3/TR13 is no exception. Each device is rigorously tested to meet high standards of reliability and performance, giving designers and engineers peace of mind when incorporating this product into their systems.

Whether you're designing consumer electronics, industrial machinery, or communication infrastructure, the SMDB05E3/TR13 from Microchip Technology is an excellent choice for ensuring robust circuit protection against transient voltage events and maintaining the integrity of your electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess