EN
  • EN
  • DE

SMAJ45AE3/TR13

Part No SMAJ45AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 45V
Voltage - Breakdown (Min) 50V
Voltage - Clamping (Max) @ Ipp 72.7V
Current - Peak Pulse (10/1000µs) 6.9A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ45
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299251-SMAJ45AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ45AE3/TR13 CAD Model

Description

Microchip Technology SMAJ45AE3/TR13 Product Overview

The SMAJ45AE3/TR13 from Microchip Technology is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic components from voltage spikes and surges. This device is a part of Microchip's SMAJ series, known for their reliability and efficiency in safeguarding circuits against transient voltage events that can result from lightning strikes, electrostatic discharge (ESD), and other sudden voltage threats.

Key Features

  • Standoff Voltage: The SMAJ45AE3/TR13 has a standoff voltage of 45V, making it suitable for a wide range of applications that require this level of protection.
  • Peak Pulse Power: It can handle a peak pulse power of 400W for 10/1000μs waveforms, ensuring effective protection against high-energy transients.
  • Low Leakage Current: The device boasts a low leakage current, minimizing power loss when the device is in standby mode, thus enhancing overall energy efficiency.
  • Fast Response Time: With its fast response time, the SMAJ45AE3/TR13 reacts quickly to transient events, providing immediate protection to the circuit components.
  • Surface Mount Package: The TVS diode comes in a DO-214AC (SMA) surface mount package, which allows for efficient use of PCB space and is suitable for automated assembly processes.

Applications

The SMAJ45AE3/TR13 is ideal for protecting a variety of electronic applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems and automation equipment
  • Automotive electronics and safety systems
  • Telecommunication infrastructure and networking devices
  • Power supply units and voltage regulation modules

Quality and Environmental Compliance

Microchip Technology is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The SMAJ45AE3/TR13 is compliant with RoHS directives, indicating that it is free from hazardous substances commonly found in electronic components. Additionally, the device is also characterized for operation from -55°C to +150°C, making it suitable for use in harsh environmental conditions.

In summary, the SMAJ45AE3/TR13 from Microchip Technology is a high-performance TVS diode that offers excellent transient voltage protection for sensitive electronics, ensuring long-term reliability and stability in a broad range of applications.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess