Products specifications Report Issue?

Category Relays>Relay Sockets
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Tray
Type Socket
Number of Positions 11
Mounting DIN Rail
Termination Style Screw Terminal
For Use With/Related Products KU Series
Base Product Number 27E
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 2-1419106-5,214191065,27E893BULK,PB166,-27E893-SI
Standard Package 10
Win Source Part Number 1335051-27E893
Ultra Librarian 3D Model Ultra Librarian 27E893 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays 1335051-27E893 is a reliable and efficient relay socket that can be used with the KU series.

  • Series: KU
  • Packaging: Tray
  • Number of Positions: 11
  • Termination Style: Screw Terminal

You May Also Be Interested in

Omron
RELAY SOCKET 8 POS FREE HANGING
Need more? Email Us
ECAD model for P3G-08
TE Connectivity
SOCKET RELAY PCB 10A
Need more? Email Us
ECAD model for 27E1064
TE Connectivity
MODULAR RELAY HOLDER
Lowest to $1.3169
ECAD model for 185402-2
Omron
RELAY SOCKET 8 POSITION DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
ECAD model for P2RF-08
Weidmuller
RELAY SOCKET 14 POS DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
ECAD model for 8869420000
TE Connectivity
V23047-A1005-A511 / Relay
Need more? Email Us
ECAD model for 7-1415006-1
Schneider Electric
HARMONY, SOCKET, FOR RXM2/RXM4 R
Need more? Email Us
ECAD model for RXZE2S114M
Panasonic
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $7.5301
ECAD model for HJ2-SFD-S
Amphenol PCD
LOW PROFILE 4 POLE/10 AMP WC
Need more? Email Us
ECAD model for RSE116673

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention