EN
  • EN
  • DE

SMDA24CE3/TR7

Part No SMDA24CE3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 24VWM 43VC 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 19 Weeks
Features 43V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Manufacturer Microchip Technology
Series TVSarray™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name SMDA24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896036-SMDA24CE3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA24CE3/TR7 CAD Model

Description

The SMDA24CE3/TR7 from Microchip Technology is a robust transient voltage suppression (TVS) device designed to protect sensitive electronic equipment from voltage spikes and surges. This component is a part of the TVS diode array series that offers a circuit protection solution for a wide range of applications including industrial controls, networking, telecommunications, and computing systems.

Featuring a working voltage of 24V, the SMDA24CE3/TR7 provides excellent clamping capabilities, ensuring that any transient voltage above this level is effectively suppressed, safeguarding the integrity of the electronic systems. Additionally, this device has a low clamping voltage and a low leakage current, which makes it highly efficient in protecting against overvoltage without significant power loss.

The SMDA24CE3/TR7 comes in a convenient surface-mount package, specifically the SOT-143 package, which is suitable for high-density PCB designs. Its small footprint allows for its integration into a variety of space-constrained applications. The device's packaging is also designed for optimal thermal performance, ensuring reliability even under high transient conditions.

This TVS diode array is characterized by its fast response time to transient events, which is critical for modern electronic systems where rapid voltage changes can occur. The SMDA24CE3/TR7 reacts almost instantaneously to overvoltages, providing immediate protection to the downstream components.

The SMDA24CE3/TR7 is also known for its robustness, with the ability to withstand multiple high-energy strikes without degradation in performance. This durability is particularly important in environments where electrical noise and transient events are frequent, ensuring that the device will continue to provide reliable protection over time.

As with all Microchip products, the SMDA24CE3/TR7 is manufactured to high standards, ensuring consistent performance and quality. For designers and engineers looking for reliable circuit protection solutions, the SMDA24CE3/TR7 from Microchip Technology offers an excellent blend of performance, size, and durability.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess