EN
  • EN
  • DE

SMDA24C-7E3/TR13

Part No SMDA24C-7E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 24VWM 55VC 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 11 Weeks
Features 55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Manufacturer Microchip Technology
Series TVSarray™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name SMDA24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934245-SMDA24C-7E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA24C-7E3/TR13 CAD Model

Description

Microchip Technology's SMDA24C-7E3/TR13 TVS Diode Array

The SMDA24C-7E3/TR13 is a robust transient voltage suppressor (TVS) diode array from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and surges. This device is specifically engineered to shield multi-line applications from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges.

This versatile component comes in a compact SO-8 package, making it suitable for high-density circuit board designs. The array integrates seven channels of low-capacitance steering diodes and a TVS diode to provide a high level of protection for electronic circuits. The SMDA24C-7E3/TR13 is capable of clamping and dissipating the energy of over-voltage transients, thus preventing damage to sensitive microelectronic components such as microprocessors, ICs, and transceivers.

Key features of the SMDA24C-7E3/TR13 include:

  • Low Capacitance: The device offers low loading capacitance, which is ideal for preserving signal integrity in high-speed communication lines.
  • Stand-Off Voltage: It has a stand-off voltage of 24V, which is suitable for a wide range of applications, including those requiring higher voltage protection levels.
  • Peak Pulse Power: With its peak pulse power dissipation of 500W (10/1000μs waveform), the SMDA24C-7E3/TR13 can effectively handle significant transient power spikes.
  • ESD Protection: This TVS diode array exceeds the IEC 61000-4-2 (ESD) standard with a protection level of ±30kV (air and contact discharge), ensuring robust defense against ESD events.
  • Multi-Line Protection: The seven-line protection feature allows multiple traces to be secured with a single device, reducing component count and saving board space.
  • RoHS Compliant: It complies with the RoHS directive, making it an environmentally friendly choice for electronic designs.

Whether implemented in USB interfaces, Ethernet lines, computer ports, or other sensitive digital circuits, the SMDA24C-7E3/TR13 is an excellent choice for designers looking to enhance the reliability and longevity of their products. Its tape and reel packaging (designated by the TR13 suffix) also facilitates efficient assembly processes, supporting high-volume production requirements.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess