EN
  • EN
  • DE

SMDA24C-5/TR7

Part No SMDA24C-5/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 5
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 35pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA24
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299085-SMDA24C-5/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA24C-5/TR7 CAD Model

Description

Product Overview: SMDA24C-5/TR7 by Microchip Technology

The SMDA24C-5/TR7 is a robust transient voltage suppressor (TVS) array designed by Microchip Technology, a leading manufacturer in the semiconductor industry. This component is engineered to protect sensitive electronic equipment from voltage spikes and surges that can occur due to lightning, electrostatic discharge (ESD), and other transient voltage events. It is an ideal solution for safeguarding multi-line applications with its bidirectional clamping feature and low operating and clamping voltages.

Key Features

  • Transient Protection: The SMDA24C-5/TR7 is specifically designed to protect against transient overvoltage conditions, ensuring the longevity and reliability of connected electronic devices.
  • Multi-Line Defense: This TVS array can protect up to five lines simultaneously, making it a versatile choice for a variety of applications, including data lines and I/O ports.
  • Low Clamping Voltage: With its low clamping voltage, the SMDA24C-5/TR7 minimizes the stress on protected components during a voltage surge, thereby reducing the risk of damage.
  • SO-8 Packaging: The device comes in an SO-8 package, which is known for its compact footprint and suitability for high-density circuit board designs.
  • RoHS Compliant: Adhering to the Restriction of Hazardous Substances (RoHS) directive, this TVS array is manufactured without the use of certain hazardous materials, making it an environmentally friendly choice.

Applications

The SMDA24C-5/TR7 is an excellent choice for a wide range of applications where multi-line voltage protection is required. It is commonly used in:

  • Telecommunications systems
  • Network interfaces
  • Computer peripherals
  • Microcontroller input/output protection
  • Industrial control systems

Microchip Technology's commitment to quality and performance is evident in the SMDA24C-5/TR7. By incorporating this TVS array into your design, you can enhance the protection of your electronic systems against the potentially destructive effects of voltage transients. With its combination of features and reliability, the SMDA24C-5/TR7 is a strategic choice for engineers and designers looking to safeguard their electronic investments.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess