Products specifications

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 70pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SMDA15
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299117-SMDA15CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA15CE3/TR13 CAD Model

Description

The SMDA15CE3/TR13 from Microchip Technology is a state-of-the-art transient voltage suppressor (TVS) diode array designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This robust component is an ideal solution for safeguarding multi-line applications with its ability to absorb high transient currents and dissipate them effectively, ensuring the safety and longevity of your electronic devices.

Key Features

  • Electrical Characteristics: This TVS diode array has a stand-off voltage of 15V, making it suitable for a wide range of applications where this level of protection is required.
  • SO-8 Packaging: The SMDA15CE3/TR13 is offered in a convenient SO-8 package, allowing for efficient use of board space in compact electronic assemblies.
  • High Surge Capability: Designed to withstand high surge events, this component is capable of handling significant transient spikes, ensuring critical components remain unharmed.
  • Low Clamping Voltage: The low clamping voltage of this device ensures that any transient voltage is clamped at a safe level for sensitive circuitry.
  • Fast Response Time: With a rapid response time to transient events, the SMDA15CE3/TR13 provides immediate protection upon detecting voltage spikes, minimizing the risk of damage to your electronic equipment.
  • Multi-Line Protection: This array is capable of protecting multiple lines simultaneously, making it a versatile choice for complex circuit designs.
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, this product is environmentally friendly and safe for use in all types of electronic devices.

Applications

The SMDA15CE3/TR13 is commonly used in a variety of applications, including but not limited to telecommunications systems, network interfaces, computer interfaces, and other electronic systems that require multi-line transient voltage protection. Its robust design ensures that it is a reliable choice for protecting sensitive electronics against the most severe transient voltage events.

About Microchip Technology

Microchip Technology is a leading provider of smart, connected, and secure embedded control solutions. Their easy-to-use development tools and comprehensive product portfolio enable customers to create optimal designs which reduce risk while lowering total system cost and time to market. The company's solutions serve more than 120,000 customers across the industrial, automotive, consumer, aerospace and defense, communications, and computing markets.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5.5VWM 17VC DFN1006-2
Lowest to $0.0871
ECAD model for PESD5V0X1BCAL,315
Infineon Technologies
TVS DIODE 24VWM 55V PGTSLP217
Need more? Email Us
ECAD model for ESD24VL1B02LRHE6327XTSA1
Vishay
TVS DIODE 11VWM 18.2VC DO218AC / 18.2V Clamp 198A Ipp Tvs Diode Surface Mount DO-218AC
Need more? Email Us
ECAD model for SM5S11ATHE3/I
Tech Public
20VC Clamp 200A@8/20us Ipp DFN2x2-3
Lowest to $0.0612
ECAD model for ESD5641D07-3
Vishay
TVS DIODE 25.2VWM 42VC DO219AB
Need more? Email Us
ECAD model for VTVS25ASMF-HM3-08
Tech Public
11VC Clamp 110A@8/20us Ipp DFN1610-2
Lowest to $0.0428
ECAD model for PTVSHC2EN5VU
General Semiconductor
TVS DIODE 30.8VWM 49.9VC DO214AA
Lowest to $0.4564
ECAD model for P6SMB36CAHE3_A/H
Littelfuse Inc.
TVS DIODE 64.1VWM 103VC DO214AA / 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.1689
ECAD model for TPSMB75CA
Infineon Technologies
ESD24VS2U E6327 Infineon Technologies ESD Protection Diodes / TVS Diodes ESD/EMI PROTECTION AUTOMOTIVE 30kV 26 V datasheet, inventory, & pricing.
Lowest to $1.2062
ECAD model for ESD24VS2U E6327

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention