EN
  • EN
  • DE

SMDA12CE3/TR13

Part No SMDA12CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 19V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 95pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA12
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299126-SMDA12CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA12CE3/TR13 CAD Model

Description

Microchip Technology's SMDA12CE3/TR13 TVS Diode Array

The SMDA12CE3/TR13 is a robust transient voltage suppression (TVS) diode array from Microchip Technology, designed to provide reliable multi-line protection against voltage spikes and surges that can cause damage to sensitive electronic components. This product is a part of Microchip's commitment to offering advanced circuit protection solutions that enhance the durability and longevity of electronic systems.

Key Features and Benefits

  • Transient Protection: The SMDA12CE3/TR13 is specifically designed to protect up to four data or transmission lines. It can safely absorb repetitive ESD strikes at ±30kV without performance degradation and can shunt up to 24A of peak pulse current (tp=8/20μs) per IEC 61000-4-5.
  • Low Clamping Voltage: With a low clamping voltage, this TVS diode array ensures that any transient voltage spikes are quickly clamped, minimizing the risk of damage to the protected component.
  • Low Leakage Current: It features a low leakage current of less than 1µA, which helps to maintain energy efficiency in the electronic system.
  • SO-8 Packaging: The device comes in a space-saving SO-8 package, making it suitable for high-density circuit board designs where space is at a premium.
  • RoHS Compliant: The SMDA12CE3/TR13 complies with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The SMDA12CE3/TR13 is ideal for a wide range of applications where data lines may be exposed to high transient voltages, including:

  • USB interfaces
  • Serial ports
  • Network lines
  • Telecommunication systems
  • Power supplies

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMDA12CE3/TR13 is no exception. It is manufactured to high standards to ensure that it meets the stringent requirements of industrial and consumer applications. With its combination of features, this TVS diode array is an excellent choice for designers looking to enhance the protection of their electronic systems against transient events.

For further information, detailed specifications, and application support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess