EN
  • EN
  • DE

SMDA05C-5E3/TR7

Part No SMDA05C-5E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 5
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA05
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299080-SMDA05C-5E3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA05C-5E3/TR7 CAD Model

Description

Product Overview

The SMDA05C-5E3/TR7 is a robust transient voltage suppression (TVS) diode array from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and surges. This component is specifically engineered to safeguard five data or I/O lines from the destructive forces of Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and other voltage-induced transient events.

Key Features

  • ESD Protection: It offers excellent protection against ESD, exceeding the IEC 61000-4-2 (ESD) standard with a level of ±30kV (air and contact discharge).
  • Surge Protection: This device is capable of handling surge events, meeting the IEC 61000-4-5 (Surge) requirements, with a peak pulse power of 500W (10/1000μs).
  • Low Clamping Voltage: The SMDA05C-5E3/TR7 features a low clamping voltage, ensuring that sensitive components are protected even during the most severe transient conditions.
  • Low Leakage Current: With its low leakage current, this TVS diode array minimizes power loss and helps maintain the efficiency of the overall circuit.
  • SO-8 Package: The device comes in a space-saving SO-8 package, making it suitable for high-density board layouts.
  • Lead-Free and RoHS Compliant: The SMDA05C-5E3/TR7 is lead-free and complies with the RoHS directive, making it an environmentally friendly choice for electronic designs.

Applications

The SMDA05C-5E3/TR7 is ideal for a wide range of applications where data line and I/O port protection is critical. It is commonly used in:

  • Telecommunication Systems
  • Network Interfaces
  • Computer Peripherals
  • Microcontroller Input/Output Protection

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The SMDA05C-5E3/TR7 TVS diode array is manufactured to high standards, ensuring that it performs consistently across various environmental conditions and stress levels. Its robust protection capabilities make it a trusted component for safeguarding critical circuits in any application where reliability is paramount.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess