EN
  • EN
  • DE

SMDA03C-8/TR7

Part No SMDA03C-8/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 300pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number SMDA03
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299026-SMDA03C-8/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA03C-8/TR7 CAD Model

Description

Product Overview

The SMDA03C-8/TR7 is a robust transient voltage suppressor array from Microchip Technology, designed to provide reliable protection for sensitive electronic equipment from voltage spikes and transients. This component is specifically engineered to safeguard eight line pairs from the damaging effects of Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and lightning-induced surges, making it an ideal choice for a wide range of applications that require stringent voltage regulation and protection.

Key Features

  • Transient Protection: The SMDA03C-8/TR7 offers excellent transient protection for eight lines, with a peak pulse power of 500W (10/1000μs waveform) per line pair.
  • Low Clamping Voltage: This device has a low clamping voltage, ensuring that sensitive components are shielded from high voltage transients.
  • ESD Protection: It meets the IEC 61000-4-2 (ESD) standard, with air discharge protection of ±15kV and contact discharge of ±8kV, providing reliable defense against common electrostatic threats.
  • Low Leakage Current: The SMDA03C-8/TR7 is designed with a low leakage current, minimizing power loss and ensuring energy efficiency in your applications.
  • SO-8 Packaging: Packaged in a space-saving SO-8 outline, this device is suitable for high-density circuit board designs.

Applications

The versatility of the SMDA03C-8/TR7 makes it suitable for an array of applications, including:

  • Computers and peripherals
  • Network systems
  • Telecommunications equipment
  • Industrial controls
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMDA03C-8/TR7 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from Microchip products. With its robust design and reliable performance, the SMDA03C-8/TR7 is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess