EN
  • EN
  • DE

SMDA03C-4/TR7

Part No SMDA03C-4/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 9VC 8-SO / 9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 300pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA03
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 500
Win Source Part Number 1152736-SMDA03C-4/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA03C-4/TR7 CAD Model

Description

Microchip Technology's SMDA03C-4/TR7 TVS Diode Array

The SMDA03C-4/TR7 from Microchip Technology is a state-of-the-art transient voltage suppressor (TVS) diode array designed to provide reliable and robust protection against voltage transients induced by system-level ESD (Electrostatic Discharge), EFT (Electrical Fast Transients), and other voltage surges. This component is specifically engineered to safeguard sensitive electronic equipment from the destructive forces of sudden voltage spikes.

Key Features

  • ESD Protection: The SMDA03C-4/TR7 offers excellent ESD protection, meeting IEC 61000-4-2 (ESD) standards, which ensures that your electronic devices are shielded from electrostatic discharges that can occur during manufacturing, handling, or operation.
  • Multi-Line Protection: This diode array is designed to protect up to four data or transmission lines simultaneously, making it an efficient and space-saving solution for circuit protection.
  • Low Clamping Voltage: The device features a low clamping voltage, which is crucial for protecting sensitive components in the event of a transient voltage spike. This helps to minimize the risk of damage to the protected circuit.
  • Low Leakage Current: It boasts a low leakage current, which helps in reducing power loss and ensuring the ongoing performance and reliability of the overall system.
  • Fast Response Time: The TVS diode array offers a fast response time to transient events, quickly clamping excess voltage to protect your electronics without delay.
  • SO-8 Package: The SMDA03C-4/TR7 comes in a compact SO-8 package, which is ideal for applications where board space is at a premium.

Applications

The versatility of the SMDA03C-4/TR7 makes it suitable for a wide range of applications, including but not limited to USB interfaces, computer ports, and other high-speed data lines. Its ability to protect multiple lines while maintaining signal integrity makes it a preferred choice for designers looking to enhance the durability and longevity of their electronic products.

Conclusion

Microchip Technology's SMDA03C-4/TR7 TVS diode array is a robust solution for safeguarding electronic circuits from voltage transients. Its combination of multi-line protection, low clamping voltage, and fast response time ensures that it provides superior protection for today's sensitive electronic devices.

You May Also Be Interested in

Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess