EN
  • EN
  • DE

SMCJ64E3/TR13

Part No SMCJ64E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 64V
Voltage - Breakdown (Min) 71.1V
Voltage - Clamping (Max) @ Ipp 114V
Current - Peak Pulse (10/1000µs) 13.2A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ64
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299209-SMCJ64E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ64E3/TR13 CAD Model

Description

SMCJ64E3/TR13 - Microchip Technology

The SMCJ64E3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology to safeguard sensitive electronic components from voltage spikes and transients. This high-quality protective device is a crucial component for any electronic system that requires reliable overvoltage protection. It is specifically tailored to shield voltage-sensitive devices from the destructive effects of voltage transients triggered by lightning, load switch, and other induced surges.

Key Features

  • Transient Protection: The device can handle transient surges and spikes up to a stand-off voltage of 64V, providing a secure operating environment for sensitive circuitry.
  • High Surge Capability: With its peak pulse power dissipation of 1500W (10/1000μs), the SMCJ64E3/TR13 is capable of handling significant surges without compromising its protective functions.
  • Low Incremental Surge Resistance: The design ensures that the surge resistance is minimal, allowing for quick and efficient clamping of overvoltages, thereby minimizing stress on the protected component.
  • Uni-directional Functionality: The device is uni-directional, which makes it ideal for DC applications where the protection is required in one direction only.
  • Surface Mount Package: The SMCJ series comes in a DO-214AB package, which is suitable for high-density circuit board designs and is easy to install in automated manufacturing processes.
  • Environmentally Friendly: In adherence to environmental regulations, the SMCJ64E3/TR13 is lead-free and RoHS compliant, making it an environmentally conscious choice for modern electronics.
  • ISO and AEC-Qualified: The component is manufactured under stringent quality control standards, ensuring reliability and performance that meets or exceeds ISO and AEC-Q qualifications.

Applications

The SMCJ64E3/TR13 is a versatile component that can be used in a variety of applications, including:

  • Industrial systems
  • Consumer electronics
  • Automotive electronics
  • Telecommunication systems
  • Power supply units
  • Portable devices

With its combination of high surge protection, reliability, and compact form factor, the SMCJ64E3/TR13 from Microchip Technology is an essential component for any design where transient voltage protection is a priority.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess