EN
  • EN
  • DE

SMCJ36CE3/TR13

Part No SMCJ36CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 36V
Voltage - Breakdown (Min) 40V
Voltage - Clamping (Max) @ Ipp 64.3V
Current - Peak Pulse (10/1000µs) 23.3A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ36
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299474-SMCJ36CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ36CE3/TR13 CAD Model

Description

SMCJ36CE3/TR13 - Microchip Technology

The SMCJ36CE3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, a leader in the semiconductor industry. This component is specifically engineered to protect sensitive electronic equipment from voltage spikes and surges that can occur due to sudden changes in voltage levels, such as lightning strikes, electrostatic discharge (ESD), or other transient events.

Constructed with high-quality materials, the SMCJ36CE3/TR13 is packaged in a DO-214AB (SMC) format, which is known for its compact size and reliability. This makes it an excellent choice for space-constrained applications where board real estate is at a premium. The device is also characterized by its stand-off voltage of 36V, catering to a wide range of applications that require a specific voltage threshold for protection.

This TVS diode offers a peak pulse power dissipation of 1500W for a 10/1000μs waveform, which allows it to absorb significant transient energy without degradation or failure. Its fast response time ensures that it reacts almost instantaneously to transient events, thus safeguarding the connected components from potential damage. The SMCJ36CE3/TR13 is also capable of handling repetitive ESD strikes without performance loss, adding to its durability and reliability.

The "E3" suffix in the product name indicates that this component is RoHS compliant, meaning it does not contain hazardous substances such as lead, making it suitable for use in environmentally sensitive applications. Additionally, the "/TR13" designation signifies that the device is provided in tape and reel packaging, which facilitates automated pick-and-place assembly processes, thereby enhancing manufacturing efficiency.

With its excellent clamping capability, low incremental surge resistance, and high-temperature stability, the SMCJ36CE3/TR13 is an ideal choice for protecting voltage-sensitive circuits in a variety of sectors, including telecommunications, computer systems, industrial controls, and consumer electronics. The integration of this TVS diode into your design will ensure that your products are shielded from the detriments of electrical transients, thus enhancing their longevity and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess