EN
  • EN
  • DE

SMCJ18CAE3/TR13

Part No SMCJ18CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18V
Voltage - Breakdown (Min) 20V
Voltage - Clamping (Max) @ Ipp 29.2V
Current - Peak Pulse (10/1000µs) 51.4A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ18
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299520-SMCJ18CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ18CAE3/TR13 CAD Model

Description

SMCJ18CAE3/TR13 - Microchip Technology

The SMCJ18CAE3/TR13 is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to safeguard sensitive electronic equipment from voltage spikes and transients. This TVS diode is a bidirectional, surface-mount component that is part of Microchip's extensive line of circuit protection devices. It is specifically engineered to protect against overvoltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and secondary effects of lightning strikes.

This TVS diode comes in a compact SMC package, which is ideal for space-constrained applications. It is capable of clamping and dissipating high transient power surges without sustaining damage, thereby ensuring the reliability and longevity of the protected device. With a standoff voltage of 18V, the SMCJ18CAE3/TR13 can be used in a variety of electronic circuits that operate at or below this voltage level.

Key Features:

  • Transient Protection: The diode provides excellent transient voltage suppression with a peak pulse power dissipation of 1500W for a 10/1000μs waveform.
  • Low Leakage Current: It features a low leakage current, minimizing power loss when the device is in standby mode.
  • Fast Response Time: The device responds to overvoltage events in picoseconds, offering immediate protection against voltage transients.
  • Temperature Range: It operates within a wide temperature range, making it suitable for various industrial and commercial applications.
  • RoHS Compliant: The SMCJ18CAE3/TR13 is RoHS compliant, ensuring it meets current environmental standards that restrict the use of hazardous substances in electronic components.

The SMCJ18CAE3/TR13 is commonly used in power supply circuits, communication systems, automotive electronics, and other applications where voltage spikes are a concern. Its tape and reel packaging (TR13) format makes it suitable for automated pick-and-place assembly processes, facilitating efficient manufacturing and assembly of electronic devices.

Overall, the SMCJ18CAE3/TR13 is a reliable choice for designers and engineers looking to enhance the durability and safety of their electronic systems. With its robust protection capabilities and compact form factor, this TVS diode from Microchip Technology is an essential component for any circuit exposed to transient voltage events.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess