EN
  • EN
  • DE

SMCJ150CE3/TR13

Part No SMCJ150CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 150V
Voltage - Breakdown (Min) 167V
Voltage - Clamping (Max) @ Ipp 268V
Current - Peak Pulse (10/1000µs) 5.6A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ150
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299548-SMCJ150CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ150CE3/TR13 CAD Model

Description

SMCJ150CE3/TR13 by Microchip Technology

The SMCJ150CE3/TR13 is a robust transient voltage suppression (TVS) diode from the reputable Microchip Technology. This product is specifically designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events. It is a vital component for a wide range of applications, including industrial, automotive, telecommunications, and consumer electronics where durable and reliable protection is critical.

Constructed in a compact SMC package, the SMCJ150CE3/TR13 is designed to withstand peak pulse power of 1500 Watts at 10/1000μs waveform, which makes it an excellent choice for safeguarding high-power circuits. The TVS diode operates at a stand-off voltage of 150V, ensuring that it provides a high level of protection without interfering with the normal operation of the protected device.

One of the key features of the SMCJ150CE3/TR13 is its bidirectional clamping characteristic. This means the diode can suppress transients approaching from either direction, making it versatile for AC applications or where the polarity of the transient could be reverse. The device meets the ISO 7637-2 standard for load dump protection, ensuring it can handle the demanding requirements of automotive power environments.

The SMCJ150CE3/TR13 also boasts a fast response time, typically responding to over-voltages within picoseconds, thereby providing immediate protection to downstream components. Additionally, it has a low incremental surge resistance, which ensures minimal voltage drop during operation, preserving the integrity of the electrical signal.

For ease of manufacturing, this TVS diode comes in a tape and reel package, with the TR13 suffix indicating a 13-inch reel. This packaging is suitable for high-volume, automated surface-mount assembly processes, thereby reducing assembly costs and time.

In summary, the SMCJ150CE3/TR13 from Microchip Technology is a high-performance, bidirectional TVS diode that offers excellent transient voltage suppression capabilities. Its robust design, fast response time, and compliance with automotive industry standards make it an ideal choice for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess