EN
  • EN
  • DE

SMCJ130E3/TR13

Part No SMCJ130E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 130V
Voltage - Breakdown (Min) 144V
Voltage - Clamping (Max) @ Ipp 231V
Current - Peak Pulse (10/1000µs) 6.5A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ130
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299344-SMCJ130E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ130E3/TR13 CAD Model

Description

SMCJ130E3/TR13 - Microchip Technology

The SMCJ130E3/TR13 is a robust and reliable transient voltage suppression (TVS) diode designed by Microchip Technology to protect sensitive electronic equipment from voltage spikes and transients. This component is particularly suited for applications where electronic devices are exposed to high transient voltages, which can occur due to lightning strikes, electrostatic discharge, or switching transients in power supplies and inductive loads.

Key Features:

  • Transient Protection: The SMCJ130E3/TR13 can safely absorb repetitive ESD strikes at the maximum level specified in the IEC61000-4-2 international standard without performance degradation. Its peak pulse power dissipation is 1500 Watts at 10/1000μs waveform, which ensures reliable protection for sensitive circuits.
  • Stand-off Voltage: This component has a stand-off voltage of 130V, which makes it suitable for a range of electronic applications that require a higher voltage rating.
  • Uni-directional TVS: The SMCJ130E3/TR13 is a uni-directional TVS diode, meaning it offers protection in one direction, which is ideal for DC power supply applications.
  • Package: Packaged in a DO-214AB (SMC) package, it is designed for surface mount applications, providing ease of integration into PCB designs. The device is supplied in tape and reel format (TR13), suitable for automated assembly processes.
  • Compliance: It meets the MSL level 1 standard, per J-STD-020, and is compliant with both RoHS and REACH regulations, making it an environmentally friendly choice for modern electronics.
  • Operating Temperature: The operating temperature range of -55°C to +150°C ensures stability and functionality under a wide range of environmental conditions.

The SMCJ130E3/TR13 from Microchip Technology is an essential component for the protection of integrated circuits in telecommunications, computer systems, industrial controls, and consumer electronics. Its ability to quickly clamp transient voltages and dissipate large amounts of energy makes it an invaluable part of any robust electronic protection strategy.

With its combination of features, the SMCJ130E3/TR13 provides peace of mind for designers and engineers looking to enhance the durability and longevity of their electronic products against the unpredictable nature of transient voltages.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess