EN
  • EN
  • DE

SMBJ90E3/TR13

Part No SMBJ90E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 90V
Voltage - Breakdown (Min) 100V
Voltage - Clamping (Max) @ Ipp 160V
Current - Peak Pulse (10/1000µs) 3.8A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ90
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299168-SMBJ90E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ90E3/TR13 CAD Model

Description

Microchip Technology's SMBJ90E3/TR13 Product Overview

The SMBJ90E3/TR13 is a high-quality transient voltage suppression (TVS) diode designed by Microchip Technology to provide cutting-edge circuit protection. This robust component is specifically engineered to safeguard sensitive electronic equipment from voltage spikes and transients induced by lightning strikes, load switch, and other abrupt voltage disturbances.

Key Features

  • Voltage Protection: With a stand-off voltage of 90V, the SMBJ90E3/TR13 ensures reliable protection for circuits operating at or below this voltage level.
  • Peak Pulse Power: The device offers a peak pulse power dissipation of 600W for 10/1000μs waveform, which is a testament to its ability to handle significant power surges without compromising its integrity.
  • Fast Response Time: Its rapid response time ensures that the component reacts almost instantaneously to voltage transients, thereby providing immediate protection to the rest of the circuit.
  • Low Incremental Surge Resistance: This characteristic enables the diode to maintain its protective function even when subjected to high surge conditions, without significant increases in voltage drop across the device.
  • Operating Temperature Range: The SMBJ90E3/TR13 can operate effectively within a wide temperature range of -55°C to +150°C, making it suitable for various challenging environments.
  • Package: It comes in a DO-214AA (SMB) package, which is known for its compact size and reliability, making it an excellent choice for space-constrained applications.

Applications

Ideal for a multitude of applications, the SMBJ90E3/TR13 is commonly used in areas such as power supply, industrial systems, telecommunications, and consumer electronics. Its ability to protect against overvoltage conditions makes it an essential component in safeguarding sensitive microcontrollers, ICs, and other electronic devices from potential damage.

Reliability and Quality Assurance

As with all Microchip products, the SMBJ90E3/TR13 is manufactured to the highest standards, ensuring both reliability and performance. Users can trust in the robustness and durability of this TVS diode to provide consistent protection, safeguarding their electronic investments.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0874
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess