EN
  • EN
  • DE

SMBJ8.5E3/TR13

Part No SMBJ8.5E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8.5V
Voltage - Breakdown (Min) 9.44V
Voltage - Clamping (Max) @ Ipp 15.9V
Current - Peak Pulse (10/1000µs) 37.7A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ8.5
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299180-SMBJ8.5E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ8.5E3/TR13 CAD Model

Description

Microchip Technology's SMBJ8.5E3/TR13 Product Overview

The SMBJ8.5E3/TR13 is a high-quality, robust transient voltage suppression (TVS) diode from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is specifically designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), ensuring the reliability and longevity of your electronic applications.

Key Features

  • Stand-Off Voltage: The SMBJ8.5E3/TR13 offers a stand-off voltage of 8.5V, making it suitable for a variety of electronic circuits that operate at this voltage level.
  • Peak Pulse Power: It provides a peak pulse power dissipation of 600W for a 10/1000µs waveform, which allows it to handle significant power surges without sustaining damage.
  • High Surge Capability: With its high surge capability, this TVS diode is capable of withstanding multiple high-energy spikes, ensuring continuous protection for your devices.
  • Low Incremental Surge Resistance: The device features a low incremental surge resistance, which helps to minimize voltage drop during a surge event, thereby offering improved protection.
  • Fast Response Time: The SMBJ8.5E3/TR13 responds to over-voltage events in picoseconds, providing immediate protection against transient voltage spikes.
  • Operating Temperature Range: It operates within a wide temperature range of -55°C to +150°C, suitable for various industrial and commercial environments.
  • Package: This TVS diode comes in a compact SMB (DO-214AA) package, which is ideal for space-constrained applications.
  • RoHS Compliant: The product is RoHS compliant, ensuring it meets the European Union's directives on the restriction of hazardous substances.

Applications

The SMBJ8.5E3/TR13 is versatile and can be used in a wide range of applications, including:

  • Power supply protection
  • Industrial systems
  • Telecommunication devices
  • Consumer electronics
  • Automotive systems
  • Portable devices

Microchip Technology's commitment to quality and performance is embodied in the SMBJ8.5E3/TR13, making it an excellent choice for designers looking to enhance the durability and reliability of their electronic systems against voltage transients.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess