EN
  • EN
  • DE

SMBJ7.0AE3/TR13

Part No SMBJ7.0AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 7VWM 12VC SMBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 19 Weeks
Features 12V Clamp 50A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMBJ (DO-214AA)
Family Name SMBJ7.0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895833-SMBJ7.0AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ7.0AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ7.0AE3/TR13 TVS Diode

The SMBJ7.0AE3/TR13 is a state-of-the-art transient voltage suppressor (TVS) diode designed by Microchip Technology to protect sensitive electronic equipment from voltage spikes and transients. This robust component is engineered to shield your circuits by clamping excessive transient voltages to a safe level before they can cause any damage to your electronics.

Featuring a 7.0V stand-off voltage, the SMBJ7.0AE3/TR13 is suitable for a wide range of applications where voltage regulation and suppression are critical. This includes the protection of I/O interfaces, VCC bus, and other vulnerable circuits used in telecom systems, computer networks, industrial equipment, and consumer electronics.

The device comes in a compact SMB (DO-214AA) package, which is highly valued for its small footprint on PCBs, allowing for efficient use of board space in dense circuit designs. Its package is also characterized by its low profile and its ability to withstand high thermal and electrical stresses, making it an excellent choice for high-reliability environments.

One of the key features of the SMBJ7.0AE3/TR13 is its fast response time to transient events. This ensures that your components are protected promptly, with the TVS diode reacting in picoseconds to overvoltage events, thereby preventing potential damage to downstream components. The device also has a high surge capability, which enables it to handle large transient spikes without degradation or failure.

With its operating temperature range of -55°C to +150°C, the SMBJ7.0AE3/TR13 is designed to perform reliably in a variety of harsh environmental conditions. It is also RoHS compliant and meets the IEC 61000-4-2 standard for ESD protection, ensuring that it is safe for use in a wide array of applications without contributing to hazardous waste.

In summary, the SMBJ7.0AE3/TR13 from Microchip Technology is a versatile and reliable component that offers excellent transient voltage suppression for sensitive circuits. Its compact size, robust performance, and compliance with industry standards make it an ideal choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess