EN
  • EN
  • DE

SMBJ64E3/TR13

Part No SMBJ64E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 64V
Voltage - Breakdown (Min) 71.1V
Voltage - Clamping (Max) @ Ipp 114V
Current - Peak Pulse (10/1000µs) 5.3A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ64
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299208-SMBJ64E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ64E3/TR13 CAD Model

Description

Microchip Technology's SMBJ64E3/TR13 Transient Voltage Suppressor

The SMBJ64E3/TR13 is a high-quality transient voltage suppressor (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and surges. This robust component is a part of Microchip's SMBJ series, renowned for their reliable performance in surge protection. The SMBJ64E3/TR13 is specifically engineered to safeguard circuits by clamping excessive transient voltages to a safe level before they can damage sensitive components.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 64V, making it suitable for a variety of applications where this voltage level is common.
  • Peak Pulse Power: It offers an impressive peak pulse power of 600W for 10/1000μs waveforms, providing a robust shield against high-energy transients.
  • Low Incremental Surge Resistance: The low incremental surge resistance (R<sub>θJA) ensures minimal voltage drop during the surge event, maintaining protection efficiency.
  • Fast Response Time: The TVS diode reacts almost instantaneously to surge events, typically in less than 1 picosecond from 0V to BV min, ensuring swift protection for the connected components.
  • Operating Temperature Range: With an operating temperature range of -55°C to +150°C, the device can withstand extreme environmental conditions.

Applications

The SMBJ64E3/TR13 is versatile and can be used across various applications, including:

  • Industrial systems
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Power supply protection
  • AC/DC applications

Package and Quality

The device comes in a DO-214AA (SMB) package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient assembly and space saving on the PCB. The SMBJ64E3/TR13 is provided in tape and reel (TR13) format, facilitating automated pick-and-place manufacturing processes.

As part of Microchip's commitment to high standards, the SMBJ64E3/TR13 is compliant with industry quality norms, including the ISO 9001 and ISO/TS 16949 certifications. Its performance is assured through rigorous testing, ensuring that each device meets the stringent requirements necessary for critical circuit protection.

For design engineers looking for a reliable and efficient solution to protect their electronic systems from transient voltage events, the SMBJ64E3/TR13 from Microchip Technology is an excellent choice.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess