EN
  • EN
  • DE

SMBJ5956B/TR13

Part No SMBJ5956B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 200 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 1.2 kOhms
Current - Reverse Leakage @ Vr 1 µA @ 152 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5956
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280763-SMBJ5956B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5956B/TR13 CAD Model

Description

Microchip Technology's SMBJ5956B/TR13 Zener Diode

The SMBJ5956B/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide reliable voltage regulation and protection in a variety of electronic circuits. This Zener diode is part of the SMBJ series, which is known for its robust construction and performance, making it suitable for industrial, commercial, and consumer applications.

Key Features

  • Voltage Regulation: The SMBJ5956B/TR13 provides a Zener voltage of 91V, ensuring precise voltage regulation for sensitive electronic components.
  • Power Dissipation: With a power dissipation rating of 5W, it can handle significant power levels, making it ideal for high-power applications.
  • Package Type: It comes in a DO-214AA package, also known as an SMB package, which is compact and suitable for automated assembly processes.
  • High Surge Capability: This Zener diode is designed to withstand high surge events, offering excellent transient voltage protection.
  • Temperature Range: It operates within a wide temperature range from -55°C to +150°C, ensuring reliability under extreme conditions.

Applications

The SMBJ5956B/TR13 is versatile and can be used in various applications, including:

  • Voltage stabilization circuits
  • Overvoltage protection in consumer electronics
  • Power management in industrial systems
  • Automotive electronics where consistent voltage is crucial
  • Telecommunication infrastructure protection

Quality and Reliability

Microchip Technology is a leading provider of smart, connected, and secure embedded control solutions. The SMBJ5956B/TR13 Zener diode is manufactured with the highest quality standards, ensuring that it meets the rigorous requirements of various industries. With its excellent voltage regulation and protection capabilities, this Zener diode is a reliable choice for designers and engineers looking to incorporate voltage control and safety features into their electronic designs.

Whether you're developing power supplies, looking to protect sensitive electronics, or need a reliable component for voltage reference, the SMBJ5956B/TR13 from Microchip Technology is an excellent choice that combines performance with durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess