EN
  • EN
  • DE

SMBJ5954B/TR13

Part No SMBJ5954B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 160 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 700 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 121.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5954
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280841-SMBJ5954B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5954B/TR13 CAD Model

Description

Microchip Technology's SMBJ5954B/TR13 Zener Diode

The SMBJ5954B/TR13 from Microchip Technology is a high-quality Zener diode that offers precise voltage regulation and protection for a wide range of electronic applications. This Zener diode is designed to provide a reliable solution for voltage clamping and voltage reference in power supply circuits, ensuring your devices operate within safe electrical limits.

Key Features

  • Voltage Range: The SMBJ5954B/TR13 has a nominal Zener voltage that provides a stable reference for precision applications.
  • Power Dissipation: With its capability to dissipate up to 1.5 watts of power, this Zener diode can handle significant energy levels, making it suitable for robust electronic designs.
  • Surface-Mount Package: The diode comes in a DO-214AA package, also known as an SMB package, which is ideal for automated surface-mount assembly processes and space-constrained applications.
  • High Surge Capability: It is equipped to withstand high surge events, offering excellent transient voltage protection for sensitive circuit components.
  • Temperature Stability: The SMBJ5954B/TR13 operates effectively across a broad temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The versatility of the SMBJ5954B/TR13 Zener diode makes it suitable for a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Transient voltage suppression in automotive and industrial electronics
  • Reference voltage in battery management systems
  • Overvoltage protection in telecommunications equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the SMBJ5954B/TR13 is no exception. Each diode is manufactured to meet stringent industry standards, ensuring reliability and performance in your critical applications. Whether for commercial, industrial, or automotive use, you can trust this Zener diode to safeguard your electronic circuits against voltage transients and maintain stable operation.

Choose the SMBJ5954B/TR13 for your next project and benefit from the peace of mind that comes with using components from a leading semiconductor manufacturer like Microchip Technology.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess