EN
  • EN
  • DE

SMBJ5945A/TR13

Part No SMBJ5945A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 120 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 51.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5945
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280405-SMBJ5945A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5945A/TR13 CAD Model

Description

Microchip Technology's SMBJ5945A/TR13 Zener Diode

The SMBJ5945A/TR13 from Microchip Technology is a robust surface-mount Zener diode designed to provide precision voltage regulation and protection in a compact package. This Zener diode features a nominal Zener voltage of 62V and a power dissipation of 1.5W, making it an ideal choice for a variety of electronic applications where voltage stabilization is crucial.

Constructed with high-quality silicon, the SMBJ5945A/TR13 ensures long-term reliability and stability. The device is housed in a DO-214AA (SMB) package, which is known for its small footprint and excellent power handling capabilities. This package allows for efficient heat dissipation and makes the diode suitable for high-density circuit board designs.

The SMBJ5945A/TR13 is characterized by its sharp Zener knee, which ensures a precise clamping voltage even in the event of transient voltage spikes. This feature, along with its fast response time, makes it an excellent choice for protecting sensitive electronic components against overvoltage conditions.

This Zener diode is also versatile, with its capability to operate within a wide temperature range of -55°C to +150°C, ensuring performance stability across various environmental conditions. Additionally, the device is compliant with the industry-standard JEDEC profile and is qualified to meet the rigorous demands of automotive and industrial applications.

Microchip Technology's commitment to quality is reflected in the SMBJ5945A/TR13, which undergoes stringent testing to ensure it meets high-reliability standards. The device is also provided in a tape and reel package, denoted by the "/TR13" suffix, which facilitates automated pick-and-place assembly processes, thus reducing manufacturing time and costs.

In summary, the SMBJ5945A/TR13 Zener diode from Microchip Technology is a high-performance, reliable, and versatile component that provides effective voltage regulation and protection in a wide range of applications. Its compact form factor, robust design, and compliance with industry standards make it a valuable addition to any electronic circuit requiring stable voltage control.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess