EN
  • EN
  • DE

SMBJ5938A/TR13

Part No SMBJ5938A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 38 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 27.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5938
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280634-SMBJ5938A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5938A/TR13 CAD Model

Description

Microchip Technology SMBJ5938A/TR13 Zener Diode

The SMBJ5938A/TR13 from Microchip Technology is a high-quality Zener diode designed for a range of voltage regulation and protection applications. This robust semiconductor device is specifically engineered to provide a reliable solution for circuits requiring voltage stabilization and regulation.

Key Features:

  • Voltage Range: The SMBJ5938A/TR13 offers a precise Zener voltage of 3.9 volts, making it suitable for a variety of uses where a specific voltage regulation is necessary.
  • Power Dissipation: With its capability to dissipate up to 1.5 watts of power, this Zener diode can handle significant energy levels, ensuring stability and reliability in your circuit.
  • Package Type: The device comes in a DO-214AA package, also known as an SMB package. This compact form factor allows for efficient use of space on printed circuit boards.
  • High Surge Capability: This Zener diode is designed to withstand surge events, providing excellent transient voltage suppression to protect sensitive electronics from voltage spikes.
  • Temperature Range: It operates within a junction temperature range of -55°C to +150°C, ensuring consistent performance across a wide range of environmental conditions.
  • Tape and Reel Packaging: The SMBJ5938A/TR13 is provided in tape and reel packaging (denoted by the suffix /TR13), which facilitates automated pick-and-place assembly processes, enhancing manufacturing efficiency.

Applications:

The versatility of the SMBJ5938A/TR13 Zener diode makes it an ideal choice for various electronic applications, including:

  • Power supply regulation
  • Overvoltage protection in consumer electronics
  • Automotive and industrial electronics
  • Voltage reference in instrumentation
  • Backup power supplies and battery chargers

Microchip Technology's commitment to quality ensures that the SMBJ5938A/TR13 Zener diode meets the stringent requirements of modern electronic systems, offering designers a reliable and efficient component for their voltage regulation needs.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess