EN
  • EN
  • DE

SMBJ5931A/TR13

Part No SMBJ5931A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 12 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5931
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280825-SMBJ5931A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5931A/TR13 CAD Model

Description

Microchip Technology's SMBJ5931A/TR13 Zener Diode

Microchip Technology's SMBJ5931A/TR13 is a high-quality Zener diode designed to provide reliable voltage regulation and protection in a wide range of electronic applications. This Zener diode is a part of Microchip's SMBJ series, which is known for its robust performance and compact surface-mount packaging. The SMBJ5931A/TR13 is an excellent choice for designers looking for a voltage regulator or protector in their circuits.

Key Features

  • Voltage Regulation: The SMBJ5931A/TR13 offers precise voltage regulation, with a nominal Zener voltage of 3.3V. This allows for stable operation in electronic circuits, ensuring that sensitive components receive a constant voltage supply.
  • Power Dissipation: With a power dissipation rating of 1.5W, this Zener diode can handle significant amounts of power, making it suitable for a variety of applications that require robust performance.
  • Surface-Mount Package: The device comes in a DO-214AA (SMB) package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into PCBs.
  • High Surge Capability: The SMBJ5931A/TR13 is capable of withstanding high surge events, providing excellent transient protection for sensitive electronics against voltage spikes and surges.

Applications

The SMBJ5931A/TR13 is versatile and can be used in various electronic circuits, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial control equipment
  • Automotive electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ5931A/TR13 is no exception. It is designed to meet high-quality standards, providing reliable performance over a wide temperature range. The device is also RoHS compliant, ensuring that it meets current environmental standards for electronic components.

Overall, the SMBJ5931A/TR13 from Microchip Technology is a durable, high-performing Zener diode that offers designers a compact and efficient solution for voltage regulation and protection in their electronic systems.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess