EN
  • EN
  • DE

SMBJ5923CE3/TR13

Part No SMBJ5923CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 6.5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5923
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280338-SMBJ5923CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5923CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5923CE3/TR13 Zener Diode

The SMBJ5923CE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to offer superior voltage regulation with high reliability and performance. This component is part of Microchip's extensive range of voltage clamping devices, which are engineered to protect sensitive electronic equipment from voltage spikes and surges.

Featuring a Zener voltage of 9.1V and a power dissipation of 1.5W, the SMBJ5923CE3/TR13 is capable of handling significant energy levels, making it suitable for a variety of applications that require precise voltage control. Its compact SMB (Surface-Mounted Device) package ensures that it can be easily integrated into space-constrained designs while providing robust protection against overvoltage conditions.

The device is characterized by its low leakage current and excellent stability, ensuring reliable operation over the entire temperature range. The SMBJ5923CE3/TR13 is also notable for its fast response time, which is critical in protecting sensitive circuit components from sudden transient voltages that can cause irreparable damage.

With its glass passivated junction, the SMBJ5923CE3/TR13 offers enhanced ruggedness and long-term reliability. This feature, combined with its 100% surge tested capability, makes it an ideal choice for use in high-reliability environments where consistent performance is a necessity.

Applications for the SMBJ5923CE3/TR13 are diverse and include voltage regulation in power supplies, protection of I/O interfaces, telecommunications, and other electronic equipment that may be subjected to voltage transients. Its compliance with the RoHS directive and lead-free status also means that it meets current environmental standards, making it a responsible choice for modern electronic designs.

In summary, the SMBJ5923CE3/TR13 from Microchip Technology is a versatile and reliable Zener diode that offers excellent voltage regulation and surge protection capabilities. Its small footprint, combined with high power dissipation and stability, makes it an excellent choice for designers looking to enhance the durability and performance of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess