EN
  • EN
  • DE

SMBJ5922AE3/TR13

Part No SMBJ5922AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5922
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280390-SMBJ5922AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5922AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5922AE3/TR13 Zener Diode

Microchip Technology's SMBJ5922AE3/TR13 is a high-quality Zener diode, designed to offer voltage regulation with precision and stability. Packaged in a convenient SMB (Surface Mount Device) format, it is an excellent choice for a wide range of electronic applications where space is at a premium and reliable voltage control is required.

Key Features:

  • Voltage Regulation: This Zener diode provides a nominal Zener voltage of 6.2V, making it suitable for applications requiring a regulated voltage in this range.
  • Power Dissipation: With a power rating of 1.5 watts, the SMBJ5922AE3/TR13 can handle significant power for its size, making it suitable for high-density circuit designs.
  • Package Type: The device comes in an SMB package, which is known for its small footprint and suitability for automated assembly processes.
  • High Reliability: As with all Microchip products, this Zener diode is manufactured to high standards, ensuring reliability and performance in demanding conditions.
  • RoHS Compliant: The SMBJ5922AE3/TR13 is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.
  • Tape and Reel Packaging: Supplied in a TR13 (Tape and Reel) format, it is ready for use in automated manufacturing lines, simplifying the assembly process and reducing manual handling.

Applications:

The SMBJ5922AE3/TR13 is versatile and can be used in various electronic circuits. Common applications include:

  • Power supply regulation
  • Overvoltage and surge protection
  • Voltage reference in analog circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial electronics

With its precise voltage regulation and high reliability, the SMBJ5922AE3/TR13 from Microchip Technology is an excellent choice for engineers and designers looking for a Zener diode that combines performance with a small form factor. Whether you're working on power management, protection circuits, or need a stable voltage reference, this component is engineered to meet your requirements.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess