EN
  • EN
  • DE

SMBJ5369BE3/TR13

Part No SMBJ5369BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 5W SMBJ  /  Zener Diode 51 V 5 W ±5% Surface Mount SMBJ (DO-214AA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 27 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 36.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5369
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000
Win Source Part Number 1094161-SMBJ5369BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5369BE3/TR13 CAD Model

Description

Product Overview: SMBJ5369BE3/TR13 from Microchip Technology

The SMBJ5369BE3/TR13 is a high-quality Zener diode from Microchip Technology, renowned for its precision and reliability in voltage regulation and protection applications. This component is designed to provide a stable reference voltage and is often used in overvoltage protection circuits, voltage stabilization, and clipping circuits.

Key Features

  • Voltage Range: This Zener diode offers a nominal Zener voltage of 51V, making it suitable for a wide range of electronic circuits that require a specific reference voltage.
  • Power Dissipation: With a power dissipation rating of 1.5W, the SMBJ5369BE3/TR13 can handle significant amounts of power while maintaining its operational integrity and stability.
  • Package: The device comes in a surface-mount SMB (DO-214AA) package, which is ideal for automated assembly processes and applications where space is at a premium.
  • High Surge Capability: Its ability to withstand high surge events makes it an excellent choice for protecting sensitive electronic components against voltage transients.
  • Temperature Range: This component operates effectively over a broad temperature range, ensuring consistent performance across various operating conditions.

Applications

The SMBJ5369BE3/TR13 is versatile and can be integrated into various electronic systems, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Microchip Technology's commitment to quality is evident in the SMBJ5369BE3/TR13. The product is manufactured to meet the highest industry standards, ensuring both reliability and durability for end-users. Whether deployed in commercial or industrial environments, this Zener diode is designed to deliver consistent performance and safeguard electronic systems against voltage-related issues.

For engineers and designers looking for a robust voltage regulation solution, the SMBJ5369BE3/TR13 from Microchip Technology stands out as a component that combines precision, power, and versatility.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess