EN
  • EN
  • DE

SMBJ5358AE3/TR13

Part No SMBJ5358AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 15.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5358
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280756-SMBJ5358AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5358AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5358AE3/TR13 Zener Diode

Microchip Technology's SMBJ5358AE3/TR13 is a high-performance Zener diode designed for electronic enthusiasts and professionals alike. This robust component is housed in a surface-mount SMB package, making it suitable for automated assembly processes and compact electronic designs. With its precision voltage regulation capabilities, the SMBJ5358AE3/TR13 is an excellent choice for voltage reference or voltage clamping applications.

Key Features

  • Voltage Regulation: The SMBJ5358AE3/TR13 provides a precise breakdown voltage, ensuring reliable voltage regulation in a variety of circuits.
  • Power Dissipation: This Zener diode can dissipate up to 5 watts of power, which allows it to handle significant energy and protect sensitive components in the event of voltage spikes.
  • Package: The component comes in an SMB (DO-214AA) package, which is known for its small footprint and excellent thermal and electrical performance.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the SMBJ5358AE3/TR13 is built to meet high-quality standards, ensuring long-term reliability and performance.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly option for modern electronic devices.

Applications

The SMBJ5358AE3/TR13 is versatile and can be used across various applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial electronics

Whether you are designing a sophisticated industrial control system or a simple consumer electronic device, the SMBJ5358AE3/TR13 from Microchip Technology is a reliable component that offers protection and stability. Its compact size, power handling capability, and precision make it an essential part of any electronic component library.

For detailed specifications and application notes, visit Microchip Technology's official website or contact their customer support for further assistance in integrating the SMBJ5358AE3/TR13 into your next project.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess