EN
  • EN
  • DE

SMBJ5354A/TR13

Part No SMBJ5354A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 17 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 12.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5354
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280839-SMBJ5354A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5354A/TR13 CAD Model

Description

Microchip Technology's SMBJ5354A/TR13 Zener Diode

The SMBJ5354A/TR13 from Microchip Technology is a high-quality Zener diode that offers reliable voltage regulation for a wide range of electronic applications. This robust component is designed to maintain a stable voltage level, making it an essential part of any circuit that requires precise voltage control.

Key Features

  • Voltage Regulation: The SMBJ5354A/TR13 is specifically engineered to provide a stable Zener voltage, ensuring your circuits maintain consistent performance under varying conditions.
  • High Power Rating: With its ability to handle a high power dissipation, this Zener diode can withstand significant voltage fluctuations without compromising its performance.
  • Surface-Mount Package: The device comes in a DO-214AA package, also known as an SMB package, which is ideal for automated assembly processes and helps in saving valuable PCB space.
  • Thermal Performance: The diode's superior thermal performance ensures it operates efficiently across a wide temperature range, making it suitable for various environments.
  • Reliability: As with all Microchip products, the SMBJ5354A/TR13 is manufactured to high standards, ensuring long-term reliability and stability in your electronic designs.

Applications

The versatility of the SMBJ5354A/TR13 Zener diode makes it an excellent choice for a multitude of applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronics
  • Reference elements in precision circuits
  • Surge suppression in telecom and industrial equipment

Whether you're designing consumer electronics, industrial control systems, or communication infrastructure, the SMBJ5354A/TR13 provides the performance and reliability you need. Its compact form factor combined with its robust capabilities make it a go-to component for engineers and designers looking to enhance their electronic projects.

Ordering Information

The SMBJ5354A/TR13 is available in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. This packaging method is denoted by the suffix "/TR13," indicating the diode comes in a 13-inch reel, ready for use in automated assembly lines.

For detailed specifications and ordering information, please refer to the official Microchip Technology datasheets or contact their customer support team for personalized assistance.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess